TE Connectivity Circuit Breakers - W91-X152-40 W91-X152-40

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 799375-W91-X152-40 Series: W9 Current Rating: 40A Voltage Rating - DC: 65V Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Family Name: W9 Categories: Circuit Protection Alternative Parts (Cross-Reference): 205-1-1-51-2-403; Introduction Date: February 14, 2000 ECCN: EAR99 Country of Origin: China, Mexico, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 799375-W91-X152-40 Series: W9 Current Rating: 40A Voltage Rating - DC: 65V Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Family Name: W9 Categories: Circuit Protection Alternative Parts (Cross-Reference): 205-1-1-51-2-403; Introduction Date: February 14, 2000 ECCN: EAR99 Country of Origin: China, Mexico, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - W91-X152-40 - W91-X152-40 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - W91-X152-40
W91-X152-40
Circuit Breakers - W91-X152-40 W91-X152-40
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 799375-W91-X152-40 Series: W9 Current Rating: 40A Voltage Rating - DC: 65V Mounting: Panel Mount Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Family Name: W9 Categories: Circuit Protection Alternative Parts (Cross-Reference): 205-1-1-51-2-403; Introduction Date: February 14, 2000 ECCN: EAR99 Country of Origin: China, Mexico, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 799375-W91-X152-40
Series: W9
Current Rating: 40A
Voltage Rating - DC: 65V
Mounting: Panel Mount
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Family Name: W9
Categories: Circuit Protection
Alternative Parts (Cross-Reference): 205-1-1-51-2-403;
Introduction Date: February 14, 2000
ECCN: EAR99
Country of Origin: China, Mexico, Taiwan, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Breakers - PB1394-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1394-ND
Circuit Breakers PB1394-ND
Circuit Breaker Magnetic (Hydraulic Delay) 40A AC 65V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 40A AC 65V DC Lever Panel Mount

Buy Now Datasheet
Circuit Breakers - 1111-W91-X152-40-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1111-W91-X152-40-ND
Circuit Breakers 1111-W91-X152-40-ND
W91-X152-40=M6/M7/M9 /W6/W7

W91-X152-40=M6/M7/M9/W6/W7

Buy Now Datasheet
Panel Mount Circuit Breaker - 20792763 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
20792763
Panel Mount Circuit Breaker 20792763
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 40A; PRODUCT RANGE:W9 SERIES; CURRENT RATING:40A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:-; INTERRUPTING CAPACITY:2KA; TRIP TIME:20S; DIELECTRIC STRENGTH:1.1KV; CIRCUIT BREAKER MOUNTING:PANEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 40A; PRODUCT RANGE:W9 SERIES; CURRENT RATING:40A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:-; INTERRUPTING CAPACITY:2KA; TRIP TIME:20S; DIELECTRIC STRENGTH:1.1KV; CIRCUIT BREAKER MOUNTING:PANEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Hydromagnetic, 1P, 65V, 40A; Product Range Potter&brumfield Te Connectivity - 13F3625 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 65V, 40A; Product Range Potter&brumfield Te Connectivity
13F3625
Circuit Breaker, Hydromagnetic, 1P, 65V, 40A; Product Range Potter&brumfield Te Connectivity 13F3625
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 40A; Product Range:W9 Series; Current Rating:40A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:2kA; Trip Time:20s; Dielectric Strength:1.1kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 40A; Product Range:W9 Series; Current Rating:40A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:2kA; Trip Time:20s; Dielectric Strength:1.1kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number W91-X152-40 PB1394-ND 1111-W91-X152-40-ND 20792763 13F3625
Product Name Circuit Breakers - W91-X152-40 Circuit Breakers Circuit Breakers Panel Mount Circuit Breaker Circuit Breaker, Hydromagnetic, 1P, 65V, 40A; Product Range Potter&brumfield Te Connectivity
Rated DC Voltage 65 volts
Trip System Type Magnetic Magnetic Hydraulic Magnetic Hydraulic
Number of Poles 1 1 1
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A321M100C0-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Circuit Breakers - 2-2486200-3 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
RCCBs - 1444890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 230 volts
Rated Current 63 amps
Number of Poles 4
View Details