Circuit Breaker Magnetic (Hydraulic Delay) 25A AC 65V DC Toggle Panel Mount
MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:W9 Series; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:2kA; Trip Time:8s; Dielectric Strength:1.1kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
MAGNETIC HYDRAULIC CIRCUIT BREAKER; PRODUCT RANGE:W9 SERIES; CURRENT RATING:25A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:-; INTERRUPTING CAPACITY:2KA; TRIP TIME:8S; DIELECTRIC STRENGTH:1.1KV; CIRCUIT BREAKER MOUNTING:PANEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB2849-ND | 08H7217 | 20912765 |
| Product Name | Circuit Breakers | Magnetic Hydraulic Circuit Breaker; Product Range Potter&brumfield Te Connectivity | Din Rail Mount Circuit Breaker |
| Rated Current | 25 amps | 25 amps | |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic |
| Mounting Style | Plug-in |