Circuit Breaker Magnetic (Hydraulic Delay) 20A AC 65V DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 20A; PRODUCT RANGE:W9 SERIES; CURRENT RATING:20A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:-; TRIP TIME:20S; INTERRUPTING CAPACITY:2KA; DIELECTRIC STRENGTH:1.1KV; CIRCUIT BREAKER MOUNTING:PANEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 20A; Product Range:W9 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:2kA; Trip Time:20s; Dielectric Strength:1.1kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1393-ND | 20792757 | 17M3383 |
| Product Name | Circuit Breakers | Panel Mount Circuit Breaker | Circuit Breaker, Hydromagnetic, 1P, 65V, 20A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 20 amps | 20 amps | |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | |
| Mounting Style | Plug-in |