Circuit Breaker Magnetic (Hydraulic Delay) 5A AC 65V DC Toggle Panel Mount
CIRCUIT BREAKER, MAG-HYDR, 5A, 65VDC, W91-X150-5=M6/M7/M9/
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB2848-ND | 48964743 |
| Product Name | Circuit Breakers | Panel Mount Circuit Breaker |
| Rated Current | 5 amps |