Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A; PRODUCT RANGE:W9 SERIES; CURRENT RATING:5A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:277V; TRIP TIME:20S; INTERRUPTING CAPACITY:5KA; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MAGNETIC, 5A, 1 POLE, 6-32 MTG. THREADS
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A; Product Range:W9 Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1388-ND | 20792729 | 70198971 | 56F766 |
| Product Name | Circuit Breakers | Panel Mount Circuit Breaker | CIRCUIT BREAKER, MAGNETIC, 5A, 1 POLE, 6-32 MTG. THREADS | Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 5 amps | 5 amps | 5 amps | |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic | |
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Other; (Lever) | Toggle |