Single-pole magnetic circuit breaker rated for 40 amperes at 277V AC, with a standard delay trip curve, panel-mounted via two #6-32 screws, and featuring a black toggle actuator with quick-connect termination. It is UL1077/CSA recognized and meets operating temperature limits from -40°C to +85°C, with an insulation resistance of 100 megaohms at 500VDC and endurance of 10,000 on/off cycles. The device has a weight of approximately 2.5 ounces per pole and is designed for industrial control and equipment protection applications.
1-Pole Magnetic Circuit Breaker, 40A, 277V AC, Panel Mount Product overview: W91-X112-40 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W91-X112-40 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W91-X112-40 |
| Product Name | 40A 277V Circuit Protection Fuse |
| Approvals / Standards | RoHS |