TE Connectivity Circuit Breakers W91-X112-30

Description
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC 48V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC 48V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1926-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1926-ND
Circuit Breakers PB1926-ND
Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC 48V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC 48V DC Lever Panel Mount

Buy Now Datasheet
Circuit Breakers - 1111-W91-X112-30-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1111-W91-X112-30-ND
Circuit Breakers 1111-W91-X112-30-ND
CIRCUIT BREAKERS W91-X112-30 M6/

CIRCUIT BREAKERS W91-X112-30 M6/

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 277V, 30A; Product Range Potter&brumfield Te Connectivity - 17M3377 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 30A; Product Range Potter&brumfield Te Connectivity
17M3377
Circuit Breaker, Hydromagnetic, 1P, 277V, 30A; Product Range Potter&brumfield Te Connectivity 17M3377
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 30A; Product Range:W9 Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 30A; Product Range:W9 Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1926-ND 1111-W91-X112-30-ND 17M3377
Product Name Circuit Breakers Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 277V, 30A; Product Range Potter&brumfield Te Connectivity
Rated Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1D35DL - Powell Electronics, Inc.
Specs
Rated Current 35 amps
View Details
Circuit Breakers - 7-1393246-7 - TE Connectivity
Specs
Rated Current 7.5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Thermal Breakers - 1229296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breakers - AS168X-CB1G450-ND - DigiKey
Specs
Rated Current 45 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details