The W91-X112-20 is a single-pole magnetic hydraulic circuit breaker from the W6/W9 series, rated for 20 amps and designed for 277VAC, 50/60 Hz applications with a standard delay trip curve. It features quick-connect terminals, a black toggle actuator, and is UL Recognized and CSA accepted as a supplementary protector. The unit is mounted via #6-32 threads, operates from -40°C to +85°C, and has an interrupting capacity of 5,000 amps at 277VAC. Weight is approximately 2.5 ounces per pole.
20A 277VAC 1-Pole Magnetic-Hydraulic Circuit Breaker Product overview: W91-X112-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W91-X112-20 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W91-X112-20 |
| Product Name | 20A Circuit Protection Fuse |
| Approvals / Standards | RoHS |