Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; Product Range:W9 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes
W9 Series Magnetic Toggle Style Circuit Breaker, 10-32 Stud Termination
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; PRODUCT RANGE:W9 SERIES; CURRENT RATING:20A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:277V; TRIP TIME:20S; INTERRUPTING CAPACITY:5KA; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB434-ND | 56F770 | 70199141 | 20792712 |
| Product Name | Circuit Breakers | Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 277VAC;Stud Snap | Panel Mount Circuit Breaker |
| Rated Current | 20 amps | 20 amps | 20 amps | |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic | |
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Other; (Lever) | Toggle |