Circuit Breaker Magnetic (Hydraulic Delay) 2A 277V AC DC Lever Panel Mount
CIRCUIT BREAKERS;TOGGLE, 63.5MM;227VAC;2 AMP; 2.2 TO 20 SECONDS
CIRCUIT BREAKER, HYD-MAG, 1P, 277V, 2A; Product Range:W9 Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1386-ND | 70199040 | 56F763 |
| Product Name | Circuit Breakers | CIRCUIT BREAKERS;TOGGLE, 63.5MM;227VAC;2 AMP; 2.2 TO 20 SECONDS | Circuit Breaker, Hyd-Mag, 1P, 277V, 2A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 2 amps | 2 amps | 2 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Lever) | Toggle |