Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC DC Toggle Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 15A; PRODUCT RANGE:W9 SERIES; CURRENT RATING:15A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:277V; INTERRUPTING CAPACITY:5KA; TRIP TIME:100S; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 15A; Product Range:W9 Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV; Operating Voltage:277V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | W91-X1110-15-ND | 20793093 | 50F9229 |
| Product Name | Circuit Breakers | Panel Mount Circuit Breaker | Circuit Breaker, Hydromagnetic, 1P, 277V, 15A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 15 amps | 15 amps | |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | |
| Mounting Style | Plug-in |