TE Connectivity 5A 277V Circuit Protection Fuse W69-X2Q12-5

Description
3 Pole Magnetic Circuit Breaker, 5A, 277V, Rocker, Panel Mount Product overview: W69-X2Q12-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3 Pole Magnetic Circuit Breaker, 5A, 277V, Rocker, Panel Mount Product overview: W69-X2Q12-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers rated up to 50 amps for overcurrent protection in industrial and commercial applications. They feature single- to four-pole configurations with quick-connect or screw terminals, and operate across a temperature range of -40°C to +85°C. The breakers are mounted via #6-32 or M3 screws and meet UL 1077, CSA, and VDE 0642/EN 60 934 standards. Interrupting capacity ranges from 2,000 to 5,000 amps depending on voltage and configuration, with dielectric strength of 1,500 V AC and insulation resistance of 100 megaohms. Endurance is rated for 10,000 on/off cycles. Units include toggle markings for ON/OFF and are designed for panel mounting with specified torque values to ensure performance compliance.

Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers rated up to 50 amps for overcurrent protection in industrial and commercial applications. They feature single- to four-pole configurations with quick-connect or screw terminals, and operate across a temperature range of -40°C to +85°C. The breakers are mounted via #6-32 or M3 screws and meet UL 1077, CSA, and VDE 0642/EN 60 934 standards. Interrupting capacity ranges from 2,000 to 5,000 amps depending on voltage and configuration, with dielectric strength of 1,500 V AC and insulation resistance of 100 megaohms. Endurance is rated for 10,000 on/off cycles. Units include toggle markings for ON/OFF and are designed for panel mounting with specified torque values to ensure performance compliance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 277V Circuit Protection Fuse
143-W69-X2Q12-5
5A 277V Circuit Protection Fuse 143-W69-X2Q12-5
3 Pole Magnetic Circuit Breaker, 5A, 277V, Rocker, Panel Mount Product overview: W69-X2Q12-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-5 can be used for catalog matching and distributor lookup.

3 Pole Magnetic Circuit Breaker, 5A, 277V, Rocker, Panel Mount Product overview: W69-X2Q12-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W69-X2Q12-5
Product Name 5A 277V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Subminiature Fuses - VF251 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details