TE Connectivity Circuit Breakers W69-X2Q12-25

Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB2324-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB2324-ND
Circuit Breakers PB2324-ND
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, 3 Pole, 277V, 25A; Product Range Potter&brumfield Te Connectivity - 49M0154 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 277V, 25A; Product Range Potter&brumfield Te Connectivity
49M0154
Circuit Breaker, 3 Pole, 277V, 25A; Product Range Potter&brumfield Te Connectivity 49M0154
CIRCUIT BREAKER, 3 POLE, 277V, 25A; Product Range:W6 Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:2.5kA; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 277V, 25A; Product Range:W6 Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:2.5kA; Trip Time:-; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number PB2324-ND 49M0154
Product Name Circuit Breakers Circuit Breaker, 3 Pole, 277V, 25A; Product Range Potter&brumfield Te Connectivity
Rated Current 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D60UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 60 amps
View Details
3 suppliers
Electronic circuit breaker - 787-3861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - 209-3-2599-320-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details