TE Connectivity 25A Circuit Protection Fuse W69-X2Q12-25

Description
3 Pole 25A 277VAC Magnetic Circuit Breaker, Panel Mount Product overview: W69-X2Q12-25 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3 Pole 25A 277VAC Magnetic Circuit Breaker, Panel Mount Product overview: W69-X2Q12-25 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-25 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers designed for international applications with current ratings up to 50 A, featuring UL 1077, CSA, and VDE approvals. Available in single to four-pole configurations, they offer quick-connect (W6) or heavy-duty #10-32 stud (W9) terminals and support multiple time-delay trip curves. Units operate from -40°C to +85°C, withstand 100g shock and 10-55 Hz vibration, and are mounted using #6-32 or M3 screws with recommended torques of 6-16 in-lb. Weight is approximately 2.5 oz per pole. Interrupting capacity ranges from 2,000 to 5,000 A depending on voltage and configuration.

Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers designed for international applications with current ratings up to 50 A, featuring UL 1077, CSA, and VDE approvals. Available in single to four-pole configurations, they offer quick-connect (W6) or heavy-duty #10-32 stud (W9) terminals and support multiple time-delay trip curves. Units operate from -40°C to +85°C, withstand 100g shock and 10-55 Hz vibration, and are mounted using #6-32 or M3 screws with recommended torques of 6-16 in-lb. Weight is approximately 2.5 oz per pole. Interrupting capacity ranges from 2,000 to 5,000 A depending on voltage and configuration.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A Circuit Protection Fuse
143-W69-X2Q12-25
25A Circuit Protection Fuse 143-W69-X2Q12-25
3 Pole 25A 277VAC Magnetic Circuit Breaker, Panel Mount Product overview: W69-X2Q12-25 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-25 can be used for catalog matching and distributor lookup.

3 Pole 25A 277VAC Magnetic Circuit Breaker, Panel Mount Product overview: W69-X2Q12-25 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W69-X2Q12-25
Product Name 25A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details