TE Connectivity 20A Circuit Protection Fuse W69-X2Q12-20

Description
3 Pole Hydraulic Magnetic Circuit Breaker 20A 277VAC Product overview: W69-X2Q12-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3 Pole Hydraulic Magnetic Circuit Breaker 20A 277VAC Product overview: W69-X2Q12-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-20 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers rated up to 50 amps, designed for international applications with UL 1077, CSA, and VDE approvals. Available in single to four-pole configurations, they feature #10-32 stud terminals on W9 models and quick-connect or screw terminals on W6 models. Operating temperature ranges from -40°C to +85°C, with shock and vibration ratings per MIL-STD-202. Mounting uses #6-32 or M3 x 0.5 screws with recommended torques of 6-8 in-lb for front screws and 10-16 in-lb for rear screws. Units have a weight of approximately 2.5 ounces per pole and include toggle markings for ON/OFF states. Interrupting capacity varies by voltage and configuration, up to 5,000 amps at 277V AC or 250V AC under VDE.

Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers rated up to 50 amps, designed for international applications with UL 1077, CSA, and VDE approvals. Available in single to four-pole configurations, they feature #10-32 stud terminals on W9 models and quick-connect or screw terminals on W6 models. Operating temperature ranges from -40°C to +85°C, with shock and vibration ratings per MIL-STD-202. Mounting uses #6-32 or M3 x 0.5 screws with recommended torques of 6-8 in-lb for front screws and 10-16 in-lb for rear screws. Units have a weight of approximately 2.5 ounces per pole and include toggle markings for ON/OFF states. Interrupting capacity varies by voltage and configuration, up to 5,000 amps at 277V AC or 250V AC under VDE.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Circuit Protection Fuse
143-W69-X2Q12-20
20A Circuit Protection Fuse 143-W69-X2Q12-20
3 Pole Hydraulic Magnetic Circuit Breaker 20A 277VAC Product overview: W69-X2Q12-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-20 can be used for catalog matching and distributor lookup.

3 Pole Hydraulic Magnetic Circuit Breaker 20A 277VAC Product overview: W69-X2Q12-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W69-X2Q12-20
Product Name 20A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Cartridge Fuses - VF477/VF477-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 25 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details