Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 20A; Product Range:W6 Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes
Circuit Breaker;Hyd/Mag;Togl
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1384-ND | 56F997 | 70198722 |
| Product Name | Circuit Breakers | Circuit Breaker, Hydromagnetic, 3P, 277V, 20A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 20A;Panel;3 Pole;Vol-Rtg 277VAC |
| Rated Current | 20 amps | 20 amps | 20 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Lever) | Other; (Handle) |