TE Connectivity 10A Circuit Protection Fuse W69-X2Q12-10

Description
3-Pole Magnetic Circuit Breaker, 10A, Rocker, Panel Mount Product overview: W69-X2Q12-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3-Pole Magnetic Circuit Breaker, 10A, Rocker, Panel Mount Product overview: W69-X2Q12-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-10 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers designed for international markets with current ratings up to 50 amps, supporting AC/DC applications. Available in single to four-pole configurations, they feature quick-connect or screw terminals, trip-free operation, and are UL 1077 recognized, CSA accepted, and VDE approved. Operating temperature ranges from -40°C to +85°C, with a dielectric strength of 1500V AC at 50/60 Hz and 1100V DC. Units mount with #6-32 or M3 screws and weigh approximately 2.5 ounces per pole.

Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers designed for international markets with current ratings up to 50 amps, supporting AC/DC applications. Available in single to four-pole configurations, they feature quick-connect or screw terminals, trip-free operation, and are UL 1077 recognized, CSA accepted, and VDE approved. Operating temperature ranges from -40°C to +85°C, with a dielectric strength of 1500V AC at 50/60 Hz and 1100V DC. Units mount with #6-32 or M3 screws and weigh approximately 2.5 ounces per pole.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Circuit Protection Fuse
143-W69-X2Q12-10
10A Circuit Protection Fuse 143-W69-X2Q12-10
3-Pole Magnetic Circuit Breaker, 10A, Rocker, Panel Mount Product overview: W69-X2Q12-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-10 can be used for catalog matching and distributor lookup.

3-Pole Magnetic Circuit Breaker, 10A, Rocker, Panel Mount Product overview: W69-X2Q12-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W69-X2Q12-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W69-X2Q12-10
Product Name 10A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Subminiature Fuses - 2D -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details