TE Connectivity Circuit Breakers W69-X2Q110-20

Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1381-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1381-ND
Circuit Breakers PB1381-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breakers - 1111-W69-X2Q110-20-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1111-W69-X2Q110-20-ND
Circuit Breakers 1111-W69-X2Q110-20-ND
CIRCUIT BREAKERS W69-X2Q110-20 M

CIRCUIT BREAKERS W69-X2Q110-20 M

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 3P, 277V, 20A; Product Range Potter&brumfield Te Connectivity - 17M3370 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 277V, 20A; Product Range Potter&brumfield Te Connectivity
17M3370
Circuit Breaker, Hydromagnetic, 3P, 277V, 20A; Product Range Potter&brumfield Te Connectivity 17M3370
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 20A; Product Range:W6 Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 20A; Product Range:W6 Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1381-ND 1111-W69-X2Q110-20-ND 17M3370
Product Name Circuit Breakers Circuit Breakers Circuit Breaker, Hydromagnetic, 3P, 277V, 20A; Product Range Potter&brumfield Te Connectivity
Rated Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.3000 amps
View Details
3 suppliers
Circuit Breakers - 8-1393252-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Electronic Circuit Breakers - 1236690 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Circuit Breakers - 486-2317-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details