Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount
W6 Series Magnetic Toggle Style Circuit Breaker, 0.250 in. Straight Quick Connect Tab Termination
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 5A; Product Range:W6 Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1378-ND | 70199387 | 56F890 |
| Product Name | Circuit Breakers | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 5A;Panel;2 Pole;Vol-Rtg 277VAC | Circuit Breaker, Hydromagnetic, 2P, 277V, 5A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 5 amps | 5 amps | 5 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Lever) | Other; (Handle) |