Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC DC Lever Panel Mount
W68-X2Q12-15=M6/M7/M
W6 Series Magnetic Toggle Style Circuit Breaker, 0.250 in. Straight Quick Connect Tab Termination
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 15A, 277VAC MAX, 50/60HZ, CURVE: 2. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 15A; Product Range:W6 Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 7827855 | PB430-ND | W68-X2Q12-15 | 70199382 | 20800248 | 20M7055 |
| Product Name | Thermal Breakers | Circuit Breakers | W68-X2Q12-15=M6/M7/M9/W6/W7 | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 15A;Panel;2 Pole;Vol-Rtg 277VAC | Panel Mount Circuit Breaker | Circuit Breaker, Hydromagnetic, 2P, 277V, 15A; Product Range Potter&brumfield Te Connectivity |
| Trip System Type | Thermal; Thermal | Magnetic Hydraulic | Magnetic | Magnetic Hydraulic | Magnetic Hydraulic | |
| Number of Poles | 2 | 2 | 2 | |||
| Terminal Type | Screw | Quick Connect | ||||
| Rated Current | 15 amps | 15 amps | 15 amps |