Circuit Breaker Magnetic (Hydraulic Delay) 20A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 20A; Product Range:W6 Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB1375-ND | 90F1233 |
| Product Name | Circuit Breakers | Circuit Breaker, Hydromagnetic, 2P, 277V, 20A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 20 amps | 20 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic |
| Mounting Style | Plug-in |