TE Connectivity Circuit Breakers W67-X2T53-10

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A AC 65V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A AC 65V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - W67-X2T53-10-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
W67-X2T53-10-ND
Circuit Breakers W67-X2T53-10-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A AC 65V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 10A AC 65V DC Lever Panel Mount

Buy Now Datasheet
Circuit Protection - Circuit Breakers - W67-X2T53-10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
W67-X2T53-10
Circuit Protection - Circuit Breakers W67-X2T53-10
Win Source Part Number: 1315622-W67-X2T53-10 Category: Circuit Protection>Circuit Breakers Series: W6 Package: Bulk Voltage Rating - DC: 65 V Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A HTSUS: 8536.20.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: W67

Win Source Part Number: 1315622-W67-X2T53-10
Category: Circuit Protection>Circuit Breakers
Series: W6
Package: Bulk
Voltage Rating - DC: 65 V
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
HTSUS: 8536.20.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: W67

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number W67-X2T53-10-ND W67-X2T53-10
Product Name Circuit Breakers Circuit Protection - Circuit Breakers
Rated Current 10 amps
Trip System Type Magnetic Hydraulic Magnetic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU05R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Distribution Boards - 117540 - RS Components, Ltd.
Specs
Rated Current 24 amps
View Details