Circuit Breaker Magnetic (Hydraulic Delay) 30A AC 65V DC Lever Panel Mount
CIRCUIT BREAKER, HYD-MAG, 1P, 65V, 30A; Product Range:W6 Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:2kA; Trip Time:20s; Dielectric Strength:1.1kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
CIRCUIT BREAKER, HYD-MAG, 1P, 65V, 30A; PRODUCT RANGE:W6 SERIES; CURRENT RATING:30A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:-; INTERRUPTING CAPACITY:2KA; TRIP TIME:20S; DIELECTRIC STRENGTH:1.1KV; CIRCUIT BREAKER MOUNTING:PANEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB2320-ND | 93F3140 | 20800222 |
| Product Name | Circuit Breakers | Circuit Breaker, Hyd-Mag, 1P, 65V, 30A; Product Range Potter&brumfield Te Connectivity | Din Rail Mount Circuit Breaker |
| Rated Current | 30 amps | 30 amps | |
| Trip System Type | Magnetic Hydraulic | ||
| Mounting Style | Plug-in |