TE Connectivity Circuit Breakers W67-X2Q52-20

Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A AC 65V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 20A AC 65V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB2158-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB2158-ND
Circuit Breakers PB2158-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A AC 65V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 20A AC 65V DC Lever Panel Mount

Buy Now Datasheet
Din Rail Mount Circuit Breaker - 20800218 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
20800218
Din Rail Mount Circuit Breaker 20800218
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 20A; PRODUCT RANGE:W6 SERIES; CURRENT RATING:20A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:-; INTERRUPTING CAPACITY:2KA; TRIP TIME:20S; DIELECTRIC STRENGTH:1.1KV; CIRCUIT BREAKER MOUNTING:PANEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 20A; PRODUCT RANGE:W6 SERIES; CURRENT RATING:20A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:-; INTERRUPTING CAPACITY:2KA; TRIP TIME:20S; DIELECTRIC STRENGTH:1.1KV; CIRCUIT BREAKER MOUNTING:PANEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number PB2158-ND 20800218
Product Name Circuit Breakers Din Rail Mount Circuit Breaker
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Monitoring System - 808207 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Current 5 amps
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details