TE Connectivity Circuit Breakers W67-X2Q13-25

Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB2319-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB2319-ND
Circuit Breakers PB2319-ND
Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 25A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Panel Mount Circuit Breaker - 20793027 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
20793027
Panel Mount Circuit Breaker 20793027
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 25A; PRODUCT RANGE:W6 SERIES; CURRENT RATING:25A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:277V; INTERRUPTING CAPACITY:2.5KA; TRIP TIME:1.5S; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277VACROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 25A; PRODUCT RANGE:W6 SERIES; CURRENT RATING:25A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:277V; INTERRUPTING CAPACITY:2.5KA; TRIP TIME:1.5S; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277VACROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number PB2319-ND 20793027
Product Name Circuit Breakers Panel Mount Circuit Breaker
Rated Current 25 amps
Unlock Full Specs
to access all available technical data