TE Connectivity Circuit Breakers W67-X2Q13-2

Description
Circuit Breaker Magnetic (Hydraulic Delay) 2A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 2A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB2318-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB2318-ND
Circuit Breakers PB2318-ND
Circuit Breaker Magnetic (Hydraulic Delay) 2A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 2A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hyd-Mag, 1P, 277V, 2A; Product Range Potter&brumfield Te Connectivity - 17M3361 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 277V, 2A; Product Range Potter&brumfield Te Connectivity
17M3361
Circuit Breaker, Hyd-Mag, 1P, 277V, 2A; Product Range Potter&brumfield Te Connectivity 17M3361
CIRCUIT BREAKER, HYD-MAG, 1P, 277V, 2A; Product Range:W6 Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:1.5s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 277V, 2A; Product Range:W6 Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:1.5s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Circuit Breaker - 20793017 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
20793017
Panel Mount Circuit Breaker 20793017
CIRCUIT BREAKER MAGNETIC HYDRAULIC, 2AMP 1-POLE, 277VAC 50/60HZ, 3 CURVE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER MAGNETIC HYDRAULIC, 2AMP 1-POLE, 277VAC 50/60HZ, 3 CURVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB2318-ND 17M3361 20793017
Product Name Circuit Breakers Circuit Breaker, Hyd-Mag, 1P, 277V, 2A; Product Range Potter&brumfield Te Connectivity Panel Mount Circuit Breaker
Rated Current 2 amps 2 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
RCCBs - 1444890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 230 volts
Rated Current 63 amps
Number of Poles 4
View Details
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-1REC4-66-4-5-40-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details