TE Connectivity Circuit Breakers W67-X2Q13-1

Description
Circuit Breaker Magnetic (Hydraulic Delay) 1A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 1A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB2824-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB2824-ND
Circuit Breakers PB2824-ND
Circuit Breaker Magnetic (Hydraulic Delay) 1A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 1A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 277V, 1A; Product Range Potter&brumfield Te Connectivity - 57F248 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 1A; Product Range Potter&brumfield Te Connectivity
57F248
Circuit Breaker, Hydromagnetic, 1P, 277V, 1A; Product Range Potter&brumfield Te Connectivity 57F248
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 1A; Product Range:W6 Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:1.5s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 1A; Product Range:W6 Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:1.5s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number PB2824-ND 57F248
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 277V, 1A; Product Range Potter&brumfield Te Connectivity
Rated Current 1 amps 1 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D05UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
W23-X1A1G-30 CKT BRKR - W23-X1A1G-30 - Heilind Electronics, Inc.
Specs
Trip System Type Thermal
View Details
5 suppliers
Distribution Boards - 117182 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 486-5449-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details