Circuit Breaker Magnetic (Hydraulic Delay) 30A 277V AC DC Lever Panel Mount
W6 Series Magnetic Toggle Style Circuit Breaker, 0.250 in. Straight Quick Connect Tab Termination
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 30A; Product Range:W6 Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:2.5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 7827887 | PB1369-ND | 70199439 | 18M9760 |
| Product Name | Thermal Breakers | Circuit Breakers | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 30A;Panel;1 Pole;Vol-Rtg 277VAC | Circuit Breaker, Hydromagnetic, 1P, 277V, 30A; Product Range Potter&brumfield Te Connectivity |
| Trip System Type | Thermal; Thermal | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic |
| Number of Poles | 1 | 1 | 1 | |
| Terminal Type | Screw | Quick Connect | ||
| Rated Current | 30 amps | 30 amps | 30 amps |