Circuit Breaker Magnetic (Hydraulic Delay) 3A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 3A; Product Range:W6 Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes
CIRCUIT BREAKER, 3AMP, 1POLE, 277VAC, 50/60HZ, HYDROMAGNETIC, CURVE: 2. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1370-ND | 56F807 | 20792995 |
| Product Name | Circuit Breakers | Circuit Breaker, Hydromagnetic, 1P, 277V, 3A; Product Range Potter&brumfield Te Connectivity | Din Rail Mount Circuit Breaker |
| Rated Current | 3 amps | 3 amps |