Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 15 AMP, 277V, 1 POLE, TRIP TIME:20S, 5KA. FREE 2 YEAR RADWELL WARRANTY
W6 Series Magnetic Toggle Style Circuit Breaker, 0.250 in. Straight Quick Connect Tab Termination
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 15A; Product Range:W6 Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB428-ND | 20792983 | 70199441 | 19M4742 |
| Product Name | Circuit Breakers | App/Comm Circuit Breaker | Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 277VAC | Circuit Breaker, Hydromagnetic, 1P, 277V, 15A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 15 amps | 15 amps | 15 amps | 15 amps |
| Trip System Type | Magnetic Hydraulic | Magnetic Hydraulic | Magnetic Hydraulic | |
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Other; (Lever) | Toggle |