TE Connectivity Circuit Breakers W67-X2Q12-10

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB592-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB592-ND
Circuit Breakers PB592-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 10A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Panel Mount Circuit Breaker - 20800203 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
20800203
Panel Mount Circuit Breaker 20800203
CIRCUIT BREAKER, HYDROMAGNETIC, 1 POLE, 277 VAC, 10 AMPS, W6 SERIES, INTERRUPTING CAPACITY 5 KA, TRIP TIME 20 SECONDS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDROMAGNETIC, 1 POLE, 277 VAC, 10 AMPS, W6 SERIES, INTERRUPTING CAPACITY 5 KA, TRIP TIME 20 SECONDS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 277VAC - 70199435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 277VAC
70199435
Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 277VAC 70199435
Features Designed for the international market. UL Recognized (UL1077 and UL1500), CSA Accepted and VDE approved. Ratings to 50 amps. Heavy duty #10-32 stud connections. (W9) Quick-connect or screw terminals. (W6) Optional 10 amp auxiliary switch. Several delay curve options. Choice of toggle or rocker actuator per pole or per unit (W6). Optional relay/remote trip pole available. Trip-free operation.

Features

  • Designed for the international market. UL Recognized (UL1077 and UL1500), CSA Accepted and VDE approved.
  • Ratings to 50 amps.
  • Heavy duty #10-32 stud connections. (W9)
  • Quick-connect or screw terminals. (W6)
  • Optional 10 amp auxiliary switch.
  • Several delay curve options.
  • Choice of toggle or rocker actuator per pole or per unit (W6).
  • Optional relay/remote trip pole available.
  • Trip-free operation.
Supplier's Site
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Potter&brumfield Te Connectivity - 56F880 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Potter&brumfield Te Connectivity
56F880
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Potter&brumfield Te Connectivity 56F880
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:W6 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:W6 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Operating Voltage:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB592-ND 20800203 70199435 56F880
Product Name Circuit Breakers Panel Mount Circuit Breaker Circuit Breaker;Hyd/Mag;Togl;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 277VAC Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Potter&brumfield Te Connectivity
Rated Current 10 amps 10 amps 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4836-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C2UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers