Circuit Breaker Magnetic (Hydraulic Delay) 15A 277V AC DC Lever Panel Mount
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 15A; PRODUCT RANGE:W6 SERIES; CURRENT RATING:15A; NO. OF POLES:1 POLE; INPUT VOLTAGE VAC:277V; TRIP TIME:100S; INTERRUPTING CAPACITY:5KA; DIELECTRIC STRENGTH:1.5KV; OPERATING VOLTAGE:277VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB1367-ND | 20800126 |
| Product Name | Circuit Breakers | Panel Mount Circuit Breaker |
| Rated Current | 15 amps |