TE Connectivity Circuit Breakers W67-X2Q10-5

Description
Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB426-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB426-ND
Circuit Breakers PB426-ND
Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 5A 277V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Potter&brumfield Te Connectivity - 77B4571 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Potter&brumfield Te Connectivity
77B4571
Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Potter&brumfield Te Connectivity 77B4571
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A; Product Range:W6 Series; Current Rating:-; No. of Poles:-; Input Voltage VAC:-; Interrupting Capacity:-; Trip Time:-; Dielectric Strength:-; Voltage Rating VAC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A; Product Range:W6 Series; Current Rating:-; No. of Poles:-; Input Voltage VAC:-; Interrupting Capacity:-; Trip Time:-; Dielectric Strength:-; Voltage Rating VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number PB426-ND 77B4571
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 277V, 5A; Product Range Potter&brumfield Te Connectivity
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0709J -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details