TE Connectivity 5A Circuit Protection Fuse W67-X2Q10-5

Description
1-Pole Magnetic Circuit Breaker, 5A, Toggle, Quick Connect Product overview: W67-X2Q10-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q10-5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Pole Magnetic Circuit Breaker, 5A, Toggle, Quick Connect Product overview: W67-X2Q10-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q10-5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers designed for international use with ratings up to 50 amps, equipped with toggle actuators and available in single- to four-pole configurations. W6 models feature quick-connect or screw terminals, while W9 models use heavy-duty #10-32 stud connections. They operate from -40°C to +85°C, withstand 100g shock and 10-55 Hz vibration, and are UL 1077 recognized, CSA accepted, and VDE approved. Units mount via #6-32 or M3 screws with specified torque values and weigh approximately 2.5 ounces per pole.

Datasheet Summary
Powered by GS/AI

The W6/W9 series are magnetic hydraulic circuit breakers designed for international use with ratings up to 50 amps, equipped with toggle actuators and available in single- to four-pole configurations. W6 models feature quick-connect or screw terminals, while W9 models use heavy-duty #10-32 stud connections. They operate from -40°C to +85°C, withstand 100g shock and 10-55 Hz vibration, and are UL 1077 recognized, CSA accepted, and VDE approved. Units mount via #6-32 or M3 screws with specified torque values and weigh approximately 2.5 ounces per pole.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
143-W67-X2Q10-5
5A Circuit Protection Fuse 143-W67-X2Q10-5
1-Pole Magnetic Circuit Breaker, 5A, Toggle, Quick Connect Product overview: W67-X2Q10-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q10-5 can be used for catalog matching and distributor lookup.

1-Pole Magnetic Circuit Breaker, 5A, Toggle, Quick Connect Product overview: W67-X2Q10-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W67-X2Q10-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W67-X2Q10-5
Product Name 5A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA10BC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 50 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details