TE Connectivity Circuit Breakers W58-XC4C12A-7

Description
Circuit Breaker Thermal 7A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 7A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB246-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB246-ND
Circuit Breakers PB246-ND
Circuit Breaker Thermal 7A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 7A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 7A; Product Range Potter&brumfield Te Connectivity - 17M3357 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 7A; Product Range Potter&brumfield Te Connectivity
17M3357
Circuit Breaker, Thermal, 1P, 250V, 7A; Product Range Potter&brumfield Te Connectivity 17M3357
CIRCUIT BREAKER, THERMAL, 1P, 250V, 7A; Product Range:W58 Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 7A; Product Range:W58 Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 7A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70198676 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 7A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70198676
Circuit Breaker;Therm;Push;Cur-Rtg 7A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70198676
Thermal Circuit Breaker, Single Pole, 7 A Current Rating, Series Trip Circuit Push to reset actuator style Thermal circuit breaker with knurled nut⁄lockwasher mounting.

Thermal Circuit Breaker, Single Pole, 7 A Current Rating, Series Trip Circuit

  • Push to reset actuator style
    Thermal circuit breaker with knurled nut⁄lockwasher mounting.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB246-ND 17M3357 70198676
Product Name Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 7A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push;Cur-Rtg 7A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
Rated Current 7 amps 7 amps 7 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Rated AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data