TE Connectivity Circuit Breakers W58-XC4C12A-30

Description
Circuit Breaker Thermal 30A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 30A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB251-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB251-ND
Circuit Breakers PB251-ND
Circuit Breaker Thermal 30A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 30A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 30A; Product Range Potter&brumfield Te Connectivity - 57F294 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 30A; Product Range Potter&brumfield Te Connectivity
57F294
Circuit Breaker, Thermal, 1P, 250V, 30A; Product Range Potter&brumfield Te Connectivity 57F294
CIRCUIT BREAKER, THERMAL, 1P, 250V, 30A; Product Range:W58 Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 30A; Product Range:W58 Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 30A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70198686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 30A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70198686
Circuit Breaker;Therm;Push;Cur-Rtg 30A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70198686
Product Highlights: W58 Series Number of Poles = 1 Actuator Style = Push to Reset Current Rating = 30 Amps. Button Color = White with Black Rate Marking, Red Trip Band

Product Highlights:

  • W58 Series
  • Number of Poles = 1
  • Actuator Style = Push to Reset
  • Current Rating = 30 Amps.
  • Button Color = White with Black Rate Marking, Red Trip Band
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB251-ND 57F294 70198686
Product Name Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 30A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push;Cur-Rtg 30A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
Rated Current 30 amps 30 amps 30 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Rated AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data