Circuit Breaker Thermal 25A 250V AC 50V DC Push to Reset Panel Mount
TE Connectivity W58-XC4C12A-25
POTTER & BRUMFIELD Circuit Breaker W58-XC4C12A-25
CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A; Product Range:W58 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
Thermal Circuit Breaker, Single Pole, 25 A Current Rating, Series Trip Circuit
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB250-ND | W58-XC4C12A-25 | 7827994 | 29M9967 | 70198684 | |
| Product Name | Circuit Breakers | W58-XC4C12A-25=W58 | Thermal Breakers | Panel Mount Circuit Breaker | Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC |
| Rated Current | 25 amps | 25 amps | 25 amps | |||
| Trip System Type | Thermal | Thermal | Thermal; Thermal | Thermal | ||
| Mounting Style | Plug-in | |||||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | ||||
| Number of Poles | 1 | 1 | 1 |