Circuit Breaker Thermal 20A 250V AC 50V DC Push to Reset Panel Mount
POTTER & BRUMFIELD Circuit Breaker W58-XC4C12A-20
CIRCUIT BREAKER, THERMAL, 1P, 250V, 20A; Product Range:W58 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
Thermal Circuit Breaker, Single Pole, 20 A Current Rating, Series Trip Circuit
| DigiKey | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB249-ND | W58-XC4C12A-20 | 17M3354 | 70198683 | |
| Product Name | Circuit Breakers | W58-XC4C12A-20=W58 | Din Rail Mount Circuit Breaker | Circuit Breaker, Thermal, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Push;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC |
| Rated Current | 20 amps | 20 amps | 20 amps | ||
| Trip System Type | Thermal | Thermal | Thermal | ||
| Mounting Style | Plug-in | ||||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | |||
| Rated AC Voltage | 250 volts | 250 volts |