TE Connectivity Circuit Breakers W58-XC4C12A-2

Description
Circuit Breaker Thermal 2A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 2A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB243-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB243-ND
Circuit Breakers PB243-ND
Circuit Breaker Thermal 2A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 2A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Breakers - 7828000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7828000
Thermal Breakers 7828000
TE Connectivity W58-XC4C12A-2

TE Connectivity W58-XC4C12A-2

Supplier's Site
Circuit Breaker;Therm;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70198661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70198661
Circuit Breaker;Therm;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70198661
Thermal Circuit Breaker, Single Pole, 2 A Current Rating, Series Trip Circuit Push to reset actuator style Thermal circuit breaker with knurled nut⁄lockwasher mounting.

Thermal Circuit Breaker, Single Pole, 2 A Current Rating, Series Trip Circuit

  • Push to reset actuator style
    Thermal circuit breaker with knurled nut⁄lockwasher mounting.
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity - 17M3353 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity
17M3353
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity 17M3353
CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:W58 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:W58 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB243-ND 7828000 70198661 17M3353
Product Name Circuit Breakers Thermal Breakers Circuit Breaker;Therm;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity
Rated Current 2 amps 2 amps 2 amps
Trip System Type Thermal Thermal; Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 3A - QMB-033-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 6-1423673-4 - TE Connectivity
Specs
Rated Current 12 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details