TE Connectivity W58-XC4C12A-15
CKT BRKR,THERMAL,250VAC,
Circuit Breaker Thermal 15A 250V AC 50V DC Push to Reset Panel Mount
Product Highlights:
POTTER & BRUMFIELD Circuit Breaker W58-XC4C12A-15
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:W58 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 7827966 | W58-XC4C12A-15 | PB248-ND | 70198687 | 57F292 | |
| Product Name | Thermal Breakers | CKT BRKR,THERMAL,250VAC,15A W58-XC4C12A-15 | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC | Panel Mount Circuit Breaker | Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity |
| Trip System Type | Thermal; Thermal | Thermal | Thermal | Thermal | ||
| Number of Poles | 1 | 1 | 1 | |||
| Terminal Type | Screw | Screw | ||||
| Rated Current | 15 amps | 15 amps | 15 amps | |||
| Mounting Style | Plug-in |