TE Connectivity Circuit Breakers - W58-XC4C12A-10 W58-XC4C12A-10

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1280127-W58-XC4C12A- 10 Mounting Style: Panel Mount Voltage Rating - AC: 250V Voltage Rating - DC: 50V Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 10A
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1280127-W58-XC4C12A- 10 Mounting Style: Panel Mount Voltage Rating - AC: 250V Voltage Rating - DC: 50V Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - W58-XC4C12A-10 - W58-XC4C12A-10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - W58-XC4C12A-10
W58-XC4C12A-10
Circuit Breakers - W58-XC4C12A-10 W58-XC4C12A-10
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1280127-W58-XC4C12A- 10 Mounting Style: Panel Mount Voltage Rating - AC: 250V Voltage Rating - DC: 50V Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 10A

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1280127-W58-XC4C12A-10
Mounting Style: Panel Mount
Voltage Rating - AC: 250V
Voltage Rating - DC: 50V
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Categories: Circuit Protection
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Current Rating (Amps): 10A

Buy Now
W58-XC4C12A-10=W58 - W58-XC4C12A-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
W58-XC4C12A-10=W58
W58-XC4C12A-10
W58-XC4C12A-10=W58 W58-XC4C12A-10
W58-XC4C12A-10=W58

W58-XC4C12A-10=W58

Buy Now
Circuit Breakers - PB247-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB247-ND
Circuit Breakers PB247-ND
Circuit Breaker Thermal 10A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 10A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Breakers - 7827950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7827950
Thermal Breakers 7827950
TE Connectivity W58-XC4C12A-10

TE Connectivity W58-XC4C12A-10

Supplier's Site
CIR BRKR THRM 10A 250VAC 50VDC - 797-W58-XC4C12A-10 - Utmel Electronic Limited
Hong Kong, China
CIR BRKR THRM 10A 250VAC 50VDC
797-W58-XC4C12A-10
CIR BRKR THRM 10A 250VAC 50VDC 797-W58-XC4C12A-10
CIR BRKR THRM 10A 250VAC 50VDC

CIR BRKR THRM 10A 250VAC 50VDC

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity - 29M9966 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity
29M9966
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity 29M9966
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:W58 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:W58 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70198674 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70198674
Circuit Breaker;Therm;Push;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70198674
Thermal Circuit Breaker, Single Pole, 10 A Current Rating, Series Trip Circuit Push to reset actuator style Thermal circuit breaker with knurled nut⁄lockwasher mounting.

Thermal Circuit Breaker, Single Pole, 10 A Current Rating, Series Trip Circuit

  • Push to reset actuator style
    Thermal circuit breaker with knurled nut⁄lockwasher mounting.
Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number W58-XC4C12A-10 W58-XC4C12A-10 PB247-ND 7827950 797-W58-XC4C12A-10 29M9966 70198674
Product Name Circuit Breakers - W58-XC4C12A-10 W58-XC4C12A-10=W58 Circuit Breakers Thermal Breakers CIR BRKR THRM 10A 250VAC 50VDC Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
Rated AC Voltage 250 volts 250 volts 250 volts 250 volts
Rated DC Voltage 50 volts 50 volts 50 volts 50 volts
Trip System Type Thermal Thermal Thermal Thermal; Thermal Thermal Thermal
Number of Poles 1 1 1 1
Rated Current 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data