Circuit Breaker Thermal 1A 250V AC 50V DC Push to Reset Panel Mount
Thermal Circuit Breaker, Single Pole, 1 A Current Rating, Series Trip Circuit
CIR BRKR THRM 1A 250VAC 50VDC
CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; Product Range:W58 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB242-ND | 70198660 | 797-W58-XC4C12A-1 | 57F281 |
| Product Name | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC | CIR BRKR THRM 1A 250VAC 50VDC | Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps |
| Trip System Type | Thermal | Thermal | Thermal | |
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | ||
| Rated AC Voltage | 250 volts | 250 volts | 250 volts |