Circuit Breaker Thermal 8A 250V AC 50V DC Push to Reset Panel Mount
Thermal Circuit Breaker, Single Pole, 8 A Current Rating, Series Trip Circuit
CIRCUIT BREAKER, THERMAL, 1P, 250V, 8A; Product Range:W58 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 7828041 | PB200-ND | 70199440 | 57F276 |
| Product Name | Thermal Breakers | Circuit Breakers | Circuit Breaker;Therm;Push;Cur-Rtg 8A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC | Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Potter&brumfield Te Connectivity |
| Trip System Type | Thermal; Thermal | Thermal | Thermal | |
| Number of Poles | 1 | 1 | 1 | |
| Terminal Type | Screw | Quick Connect | ||
| Rated Current | 8 amps | 8 amps | 8 amps | |
| Mounting Style | Plug-in |