Circuit Breaker Thermal 6A 250V AC 50V DC Push to Reset Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 250V, 6A; Product Range:W58 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
Circuit Breaker;Therm;Push;C
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 7828038 | PB198-ND | 57F275 | 70198795 |
| Product Name | Thermal Breakers | Circuit Breakers | Circuit Breaker, Thermal, 1P, 250V, 6A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Push;Cur-Rtg 6A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC |
| Trip System Type | Thermal; Thermal | Thermal | Thermal | |
| Number of Poles | 1 | 1 | 1 | |
| Rated Current | 6 amps | 6 amps | 6 amps | |
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) |