TE Connectivity Circuit Breakers W58-XB1A4A-5

Description
Circuit Breaker Thermal 5A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 5A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB197-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB197-ND
Circuit Breakers PB197-ND
Circuit Breaker Thermal 5A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 5A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
W58-XB1A4A-5=W58 - W58-XB1A4A-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
W58-XB1A4A-5=W58
W58-XB1A4A-5
W58-XB1A4A-5=W58 W58-XB1A4A-5
W58-XB1A4A-5=W58

W58-XB1A4A-5=W58

Buy Now
Thermal Breakers - 7820915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820915
Thermal Breakers 7820915
TE Connectivity W58-XB1A4A-5

TE Connectivity W58-XB1A4A-5

Supplier's Site
Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70199427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70199427
Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70199427
Circuit Breakers

Circuit Breakers

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity - 56F874 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity
56F874
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity 56F874
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:W58 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:W58 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB197-ND W58-XB1A4A-5 7820915 70199427 56F874
Product Name Circuit Breakers W58-XB1A4A-5=W58 Thermal Breakers Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal Thermal Thermal; Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data