TE Connectivity Circuit Breakers W58-XB1A4A-3.5

Description
Circuit Breaker Thermal 3.5A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 3.5A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1037-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1037-ND
Circuit Breakers PB1037-ND
Circuit Breaker Thermal 3.5A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 3.5A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 3.5A; Product Range Potter&brumfield Te Connectivity - 57F280 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 3.5A; Product Range Potter&brumfield Te Connectivity
57F280
Circuit Breaker, Thermal, 1P, 250V, 3.5A; Product Range Potter&brumfield Te Connectivity 57F280
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3.5A; Product Range:W58 Series; Current Rating:3.5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 3.5A; Product Range:W58 Series; Current Rating:3.5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
Panel Mount Circuit Breaker
POTTER & BRUMFIELD Circuit Breaker W58-XB1A4A-3.5

POTTER & BRUMFIELD Circuit Breaker W58-XB1A4A-3.5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1037-ND 57F280
Product Name Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 3.5A; Product Range Potter&brumfield Te Connectivity Panel Mount Circuit Breaker
Rated Current 3.5 amps 3.5 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data