TE Connectivity W58-XB1A4A-25=W58 W58-XB1A4A-25

Description
W58-XB1A4A-25=W58
Request a Quote Datasheet
Description
W58-XB1A4A-25=W58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
W58-XB1A4A-25=W58 - W58-XB1A4A-25 - Heilind Electronics, Inc.
Wilmington, MA, United States
W58-XB1A4A-25=W58
W58-XB1A4A-25
W58-XB1A4A-25=W58 W58-XB1A4A-25
W58-XB1A4A-25=W58

W58-XB1A4A-25=W58

Buy Now
Thermal Breakers - 7827990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7827990
Thermal Breakers 7827990
TE Connectivity W58-XB1A4A-25

TE Connectivity W58-XB1A4A-25

Supplier's Site
Circuit Breakers - PB205-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB205-ND
Circuit Breakers PB205-ND
Circuit Breaker Thermal 25A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 25A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity - 57F278 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity
57F278
Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity 57F278
CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A; Product Range:W58 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A; Product Range:W58 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70198571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70198571
Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70198571
Circuit Breakers

Circuit Breakers

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number W58-XB1A4A-25 7827990 PB205-ND 57F278 70198571
Product Name W58-XB1A4A-25=W58 Thermal Breakers Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
Trip System Type Thermal Thermal; Thermal Thermal Thermal
Number of Poles 1 1 1
Terminal Type Screw Quick Connect
Rated Current 25 amps 25 amps 25 amps
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data