TE Connectivity Circuit Breakers W58-XB1A4A-2

Description
Circuit Breaker Thermal 2A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 2A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB194-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB194-ND
Circuit Breakers PB194-ND
Circuit Breaker Thermal 2A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 2A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
W58-XB1A4A-2=W58 - W58-XB1A4A-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
W58-XB1A4A-2=W58
W58-XB1A4A-2
W58-XB1A4A-2=W58 W58-XB1A4A-2
W58-XB1A4A-2=W58

W58-XB1A4A-2=W58

Buy Now
Panel Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
Panel Mount Circuit Breaker
POTTER & BRUMFIELD Circuit Breaker W58-XB1A4A-2

POTTER & BRUMFIELD Circuit Breaker W58-XB1A4A-2

Supplier's Site
Circuit Breaker;Therm;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70199386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70199386
Circuit Breaker;Therm;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70199386
Circuit Breakers

Circuit Breakers

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity - 56F871 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity
56F871
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity 56F871
CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:W58 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:W58 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB194-ND W58-XB1A4A-2 70199386 56F871
Product Name Circuit Breakers W58-XB1A4A-2=W58 Panel Mount Circuit Breaker Circuit Breaker;Therm;Push;Cur-Rtg 2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity
Rated Current 2 amps 2 amps 2 amps
Trip System Type Thermal Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Rated AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117134 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - AS168X-CB2G450-ND - DigiKey
Specs
Rated Current 45 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.3000 amps
View Details
2 suppliers
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details