TE Connectivity 15A Circuit Protection Fuse W58-XB1A4A-15

Description
Thermal Circuit Breaker 1 Pole 15A 250VAC/50VDC Push Reset Product overview: W58-XB1A4A-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-15 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 1 Pole 15A 250VAC/50VDC Push Reset Product overview: W58-XB1A4A-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-15 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

W58-XB1A4A-15 is a single-pole, push-to-reset thermal circuit breaker rated for 15 amperes, with quick-connect .250-inch terminals and metal mounting bushing, knurled nut, and lock washer assembly. It operates at up to 250VAC or 50VDC, interrupts 1,000A at 250VAC and 2,000A at 50VDC, and withstands 10g shock and vibration. The breaker trips at 145% of rated current at 25°C, carries 100% continuously, and has an overload reset capacity of ten times rated current. It is UL 1077 recognized and CSA accepted as a supplementary protector, with a maximum resistance of 0.010 ohms. Dimensions are 0.440 inches wide, 0.850 inches long, and 0.425 inches high. Voltage and current ratings match the W58 series specifications.

Datasheet Summary
Powered by GS/AI

W58-XB1A4A-15 is a single-pole, push-to-reset thermal circuit breaker rated for 15 amperes, with quick-connect .250-inch terminals and metal mounting bushing, knurled nut, and lock washer assembly. It operates at up to 250VAC or 50VDC, interrupts 1,000A at 250VAC and 2,000A at 50VDC, and withstands 10g shock and vibration. The breaker trips at 145% of rated current at 25°C, carries 100% continuously, and has an overload reset capacity of ten times rated current. It is UL 1077 recognized and CSA accepted as a supplementary protector, with a maximum resistance of 0.010 ohms. Dimensions are 0.440 inches wide, 0.850 inches long, and 0.425 inches high. Voltage and current ratings match the W58 series specifications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A Circuit Protection Fuse
143-W58-XB1A4A-15
15A Circuit Protection Fuse 143-W58-XB1A4A-15
Thermal Circuit Breaker 1 Pole 15A 250VAC/50VDC Push Reset Product overview: W58-XB1A4A-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-15 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 1 Pole 15A 250VAC/50VDC Push Reset Product overview: W58-XB1A4A-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W58-XB1A4A-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W58-XB1A4A-15
Product Name 15A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Power Fuses DC Fuses - VD series - VD4200VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4200 volts
Rated Current 750 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details