TE Connectivity Circuit Breakers W58-XB1A4A-1

Description
Circuit Breaker Thermal 1A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 1A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB193-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB193-ND
Circuit Breakers PB193-ND
Circuit Breaker Thermal 1A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 1A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70199385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70199385
Circuit Breaker;Therm;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70199385
Circuit Breakers

Circuit Breakers

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity - 56F870 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity
56F870
Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity 56F870
CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; Product Range:W58 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; Product Range:W58 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB193-ND 70199385 56F870
Product Name Circuit Breakers Circuit Breaker;Therm;Push;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity
Rated Current 1 amps 1 amps 1 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Rated AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 20 amps
Rated Breaking Capacity 6000 amps
View Details
Circuit Breakers - TA45-A326H040C0-AZM01-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-3861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Automotive Circuit Breakers  VF-GCA -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details